Vishay Intertechnology, Inc. INDUCTOR WW 33NH 5% 1210 33nH 540mA - - Non-Magnetic Core ¦5% Unshielded 240 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SY33NJ

Description
INDUCTOR WW 33NH 5% 1210 33nH 540mA - - Non-Magnetic Core ¦5% Unshielded 240 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 33NH 5% 1210 33nH 540mA - - Non-Magnetic Core ¦5% Unshielded 240 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 33NH 5% 1210 33nH 540mA - - Non-Magnetic Core ¦5% Unshielded 240 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210SY33NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 33NH 5% 1210 33nH 540mA - - Non-Magnetic Core ¦5% Unshielded 240 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210SY33NJ
INDUCTOR WW 33NH 5% 1210 33nH 540mA - - Non-Magnetic Core ¦5% Unshielded 240 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SY33NJ
INDUCTOR WW 33NH 5% 1210 33nH 540mA - - Non-Magnetic Core ¦5% Unshielded 240 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 33NH 5% 1210 33nH 540mA - - Non-Magnetic Core ¦5% Unshielded 240 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1210SY33NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY33NJ-ND
Fixed Inductors IMC1210SY33NJ-ND
33nH Unshielded Wirewound Inductor 540mA 240mOhm Max 1210 (3225 Metric)

33nH Unshielded Wirewound Inductor 540mA 240mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210SY33NJ IMC1210SY33NJ-ND
Product Name INDUCTOR WW 33NH 5% 1210 33nH 540mA - - Non-Magnetic Core ¦5% Unshielded 240 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0330 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.2400 ohms 0.2400 ohms
Rated DC Current 540 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176638-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Surface Mount Inductors - 1910188 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-10N 026011C-10NXJRW , 026011C-10NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details