Vishay Intertechnology, Inc. INDUCTOR WW 3.9UH 10% 1812 3.9¦H 330mA - - Powdered Iron Core ¦10% Unshielded 900 mOhm Max IMC1812ER3R9K

Description
INDUCTOR WW 3.9UH 10% 1812 3.9¦H 330mA - - Powdered Iron Core ¦10% Unshielded 900 mOhm Max 50 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 3.9UH 10% 1812 3.9¦H 330mA - - Powdered Iron Core ¦10% Unshielded 900 mOhm Max 50 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 3.9UH 10% 1812 3.9¦H 330mA - - Powdered Iron Core ¦10% Unshielded 900 mOhm Max - IMC1812ER3R9K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.9UH 10% 1812 3.9¦H 330mA - - Powdered Iron Core ¦10% Unshielded 900 mOhm Max
IMC1812ER3R9K
INDUCTOR WW 3.9UH 10% 1812 3.9¦H 330mA - - Powdered Iron Core ¦10% Unshielded 900 mOhm Max IMC1812ER3R9K
INDUCTOR WW 3.9UH 10% 1812 3.9¦H 330mA - - Powdered Iron Core ¦10% Unshielded 900 mOhm Max 50 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 3.9UH 10% 1812 3.9¦H 330mA - - Powdered Iron Core ¦10% Unshielded 900 mOhm Max 50 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812ER3R9K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ER3R9K-ND
Fixed Inductors IMC1812ER3R9K-ND
3.9µH Unshielded Wirewound Inductor 330mA 900mOhm Max 1812 (4532 Metric)

3.9µH Unshielded Wirewound Inductor 330mA 900mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812ER3R9K IMC1812ER3R9K-ND
Product Name INDUCTOR WW 3.9UH 10% 1812 3.9¦H 330mA - - Powdered Iron Core ¦10% Unshielded 900 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 3.9 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.9000 ohms 0.9000 ohms
Rated DC Current 330 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details