Vishay Intertechnology, Inc. INDUCTOR WW 120NH 20% 1812 120nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 30 @ 25.2MHz 600MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812EBR12M

Description
INDUCTOR WW 120NH 20% 1812 120nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 30 @ 25.2MHz 600MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 120NH 20% 1812 120nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 30 @ 25.2MHz 600MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 120NH 20% 1812 120nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 30 @ 25.2MHz 600MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - IMC1812EBR12M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 120NH 20% 1812 120nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 30 @ 25.2MHz 600MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
IMC1812EBR12M
INDUCTOR WW 120NH 20% 1812 120nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 30 @ 25.2MHz 600MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812EBR12M
INDUCTOR WW 120NH 20% 1812 120nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 30 @ 25.2MHz 600MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 120NH 20% 1812 120nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 30 @ 25.2MHz 600MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1812EBR12M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EBR12M-ND
Fixed Inductors IMC1812EBR12M-ND
120nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)

120nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812EBR12M IMC1812EBR12M-ND
Product Name INDUCTOR WW 120NH 20% 1812 120nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 30 @ 25.2MHz 600MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.1200 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2-2176797-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details