Vishay Intertechnology, Inc. INDUCTOR WW 1.2UH 5% 1812 1.2¦H 430mA - - Powdered Iron Core ¦5% Unshielded 550 mOhm Max IMC1812ES1R2J

Description
INDUCTOR WW 1.2UH 5% 1812 1.2¦H 430mA - - Powdered Iron Core ¦5% Unshielded 550 mOhm Max 50 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 1.2UH 5% 1812 1.2¦H 430mA - - Powdered Iron Core ¦5% Unshielded 550 mOhm Max 50 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 1.2UH 5% 1812 1.2¦H 430mA - - Powdered Iron Core ¦5% Unshielded 550 mOhm Max - IMC1812ES1R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.2UH 5% 1812 1.2¦H 430mA - - Powdered Iron Core ¦5% Unshielded 550 mOhm Max
IMC1812ES1R2J
INDUCTOR WW 1.2UH 5% 1812 1.2¦H 430mA - - Powdered Iron Core ¦5% Unshielded 550 mOhm Max IMC1812ES1R2J
INDUCTOR WW 1.2UH 5% 1812 1.2¦H 430mA - - Powdered Iron Core ¦5% Unshielded 550 mOhm Max 50 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.2UH 5% 1812 1.2¦H 430mA - - Powdered Iron Core ¦5% Unshielded 550 mOhm Max 50 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-1640-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1640-2-ND
Fixed Inductors 541-1640-2-ND
1.2µH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)

1.2µH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812ES1R2J 541-1640-2-ND
Product Name INDUCTOR WW 1.2UH 5% 1812 1.2¦H 430mA - - Powdered Iron Core ¦5% Unshielded 550 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.5500 ohms 0.5500 ohms
Rated DC Current 430 milliamps
Unlock Full Specs
to access all available technical data