Vishay Intertechnology, Inc. Fixed Inductors IMC1812ES1R8J

Description
1.8µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ES1R8J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ES1R8J-ND
Fixed Inductors IMC1812ES1R8J-ND
1.8µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1812 (4532 Metric)

1.8µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 1.8UH 5% 1812 1.8¦H 390mA - - Powdered Iron Core ¦5% Unshielded 650 mOhm Max - IMC1812ES1R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.8UH 5% 1812 1.8¦H 390mA - - Powdered Iron Core ¦5% Unshielded 650 mOhm Max
IMC1812ES1R8J
INDUCTOR WW 1.8UH 5% 1812 1.8¦H 390mA - - Powdered Iron Core ¦5% Unshielded 650 mOhm Max IMC1812ES1R8J
INDUCTOR WW 1.8UH 5% 1812 1.8¦H 390mA - - Powdered Iron Core ¦5% Unshielded 650 mOhm Max 50 @ 7.96MHz 60MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.8UH 5% 1812 1.8¦H 390mA - - Powdered Iron Core ¦5% Unshielded 650 mOhm Max 50 @ 7.96MHz 60MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ES1R8J-ND IMC1812ES1R8J
Product Name Fixed Inductors INDUCTOR WW 1.8UH 5% 1812 1.8¦H 390mA - - Powdered Iron Core ¦5% Unshielded 650 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5708-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Surface Mount Inductors - 2125958P - RS Components, Ltd.
Specs
Inductance Range 10000 microH
Rated DC Current 46 milliamps
Standards and Certifications RoHS
View Details
UT/ET Series Common Mode Inductors - ET2825-027 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 66000 to 1500 microH
View Details
2 suppliers