Vishay Intertechnology, Inc. Fixed Inductors IMC1812ES1R0J

Description
1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ES1R0J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ES1R0J-ND
Fixed Inductors IMC1812ES1R0J-ND
1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)

1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 1.0UH 5% 1812 1¦H 450mA - - Powdered Iron Core ¦5% Unshielded 500 mOhm Max - IMC1812ES1R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.0UH 5% 1812 1¦H 450mA - - Powdered Iron Core ¦5% Unshielded 500 mOhm Max
IMC1812ES1R0J
INDUCTOR WW 1.0UH 5% 1812 1¦H 450mA - - Powdered Iron Core ¦5% Unshielded 500 mOhm Max IMC1812ES1R0J
INDUCTOR WW 1.0UH 5% 1812 1¦H 450mA - - Powdered Iron Core ¦5% Unshielded 500 mOhm Max 50 @ 7.96MHz 100MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.0UH 5% 1812 1¦H 450mA - - Powdered Iron Core ¦5% Unshielded 500 mOhm Max 50 @ 7.96MHz 100MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ES1R0J-ND IMC1812ES1R0J
Product Name Fixed Inductors INDUCTOR WW 1.0UH 5% 1812 1¦H 450mA - - Powdered Iron Core ¦5% Unshielded 500 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627575047C270KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Rod Core Inductor - RC-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1500 microH
DCR 1.53 ohms
View Details
4 suppliers