Vishay Intertechnology, Inc. Fixed Inductors IMC1812EBR10M

Description
100nH Unshielded Wirewound Inductor 450mA 320mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 450mA 320mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812EBR10M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EBR10M-ND
Fixed Inductors IMC1812EBR10M-ND
100nH Unshielded Wirewound Inductor 450mA 320mOhm Max 1812 (4532 Metric)

100nH Unshielded Wirewound Inductor 450mA 320mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 100NH 20% 1812 100nH 450mA - - Non-Magnetic Core ¦20% Unshielded 320 mOhm Max 30 @ 25.2MHz 650MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - IMC1812EBR10M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100NH 20% 1812 100nH 450mA - - Non-Magnetic Core ¦20% Unshielded 320 mOhm Max 30 @ 25.2MHz 650MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
IMC1812EBR10M
INDUCTOR WW 100NH 20% 1812 100nH 450mA - - Non-Magnetic Core ¦20% Unshielded 320 mOhm Max 30 @ 25.2MHz 650MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812EBR10M
INDUCTOR WW 100NH 20% 1812 100nH 450mA - - Non-Magnetic Core ¦20% Unshielded 320 mOhm Max 30 @ 25.2MHz 650MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 100NH 20% 1812 100nH 450mA - - Non-Magnetic Core ¦20% Unshielded 320 mOhm Max 30 @ 25.2MHz 650MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812EBR10M-ND IMC1812EBR10M
Product Name Fixed Inductors INDUCTOR WW 100NH 20% 1812 100nH 450mA - - Non-Magnetic Core ¦20% Unshielded 320 mOhm Max 30 @ 25.2MHz 650MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-56N 0402CT-56NXJRW , 0402CT-56NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J624JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details