Vishay Intertechnology, Inc. Fixed Inductors IMC1812ERR33M

Description
330nH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ERR33M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ERR33M-ND
Fixed Inductors IMC1812ERR33M-ND
330nH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)

330nH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMC1812ERR33M-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details