INDUCTOR WW 3.3UH 10% 1812 3.3¦H 355mA - - Powdered Iron Core ¦10% Unshielded 800 mOhm Max 50 @ 7.96MHz 45MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
3.3µH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1812ES3R3K | IMC1812ES3R3K-ND |
| Product Name | INDUCTOR WW 3.3UH 10% 1812 3.3¦H 355mA - - Powdered Iron Core ¦10% Unshielded 800 mOhm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 3.3 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| DCR | 0.8000 ohms | 0.8000 ohms |
| Rated DC Current | 355 milliamps |