Vishay Intertechnology, Inc. Fixed Inductors IMC1210SYR56M

Description
560nH Unshielded Wirewound Inductor 450mA 550mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
560nH Unshielded Wirewound Inductor 450mA 550mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210SYR56M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SYR56M-ND
Fixed Inductors IMC1210SYR56M-ND
560nH Unshielded Wirewound Inductor 450mA 550mOhm Max 1210 (3225 Metric)

560nH Unshielded Wirewound Inductor 450mA 550mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 560NH 20% 1210 560nH 450mA - - Powdered Iron Core ¦20% Unshielded 550 mOhm Max 30 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210SYR56M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 560NH 20% 1210 560nH 450mA - - Powdered Iron Core ¦20% Unshielded 550 mOhm Max 30 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210SYR56M
INDUCTOR WW 560NH 20% 1210 560nH 450mA - - Powdered Iron Core ¦20% Unshielded 550 mOhm Max 30 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SYR56M
INDUCTOR WW 560NH 20% 1210 560nH 450mA - - Powdered Iron Core ¦20% Unshielded 550 mOhm Max 30 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 560NH 20% 1210 560nH 450mA - - Powdered Iron Core ¦20% Unshielded 550 mOhm Max 30 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210SYR56M-ND IMC1210SYR56M
Product Name Fixed Inductors INDUCTOR WW 560NH 20% 1210 560nH 450mA - - Powdered Iron Core ¦20% Unshielded 550 mOhm Max 30 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910481P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.4900 ohms
Rated DC Current 680 milliamps
Lead Style Axial
View Details
Dual 5mH 30A Inductor and Choke - 839-DKIP-0233-3005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers