Vishay Intertechnology, Inc. Fixed Inductors IMC1812EB12NM

Description
12nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812EB12NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB12NM-ND
Fixed Inductors IMC1812EB12NM-ND
12nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1812 (4532 Metric)

12nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 12NH 20% 1812 12nH 450mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB12NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 12NH 20% 1812 12nH 450mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB12NM
INDUCTOR WW 12NH 20% 1812 12nH 450mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812EB12NM
INDUCTOR WW 12NH 20% 1812 12nH 450mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 12NH 20% 1812 12nH 450mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812EB12NM-ND IMC1812EB12NM
Product Name Fixed Inductors INDUCTOR WW 12NH 20% 1812 12nH 450mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 24.31 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details