Vishay Intertechnology, Inc. Fixed Inductors IMC1812ERR22M

Description
220nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ERR22M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ERR22M-ND
Fixed Inductors IMC1812ERR22M-ND
220nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric)

220nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMC1812ERR22M-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5774-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-057 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 6000 to 200 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers