Vishay Intertechnology, Inc. INDUCTOR WW 150NH 10% 1812 150nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812BNR15K

Description
INDUCTOR WW 150NH 10% 1812 150nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 150NH 10% 1812 150nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 150NH 10% 1812 150nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - IMC1812BNR15K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 150NH 10% 1812 150nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
IMC1812BNR15K
INDUCTOR WW 150NH 10% 1812 150nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812BNR15K
INDUCTOR WW 150NH 10% 1812 150nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 150NH 10% 1812 150nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1812BNR15K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BNR15K-ND
Fixed Inductors IMC1812BNR15K-ND
150nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)

150nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812BNR15K IMC1812BNR15K-ND
Product Name INDUCTOR WW 150NH 10% 1812 150nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.1500 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-4N7 0302CS-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0603-2394JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details