Vishay Intertechnology, Inc. Fixed Inductors IMC1812BN68NM

Description
68nH Unshielded Wirewound Inductor 450mA 350mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 450mA 350mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812BN68NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BN68NM-ND
Fixed Inductors IMC1812BN68NM-ND
68nH Unshielded Wirewound Inductor 450mA 350mOhm Max 1812 (4532 Metric)

68nH Unshielded Wirewound Inductor 450mA 350mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 68NH 20% 1812 68nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 40 @ 50MHz 800MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - IMC1812BN68NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 68NH 20% 1812 68nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 40 @ 50MHz 800MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
IMC1812BN68NM
INDUCTOR WW 68NH 20% 1812 68nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 40 @ 50MHz 800MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812BN68NM
INDUCTOR WW 68NH 20% 1812 68nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 40 @ 50MHz 800MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 68NH 20% 1812 68nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 40 @ 50MHz 800MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812BN68NM-ND IMC1812BN68NM
Product Name Fixed Inductors INDUCTOR WW 68NH 20% 1812 68nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 40 @ 50MHz 800MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1624112-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0027 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details