Vishay Intertechnology, Inc. Fixed Inductors IMC1812ER2R2J

Description
2.2µH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ER2R2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ER2R2J-ND
Fixed Inductors IMC1812ER2R2J-ND
2.2µH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)

2.2µH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 2.2UH 5% 1812 2.2¦H 380mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max - IMC1812ER2R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.2UH 5% 1812 2.2¦H 380mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max
IMC1812ER2R2J
INDUCTOR WW 2.2UH 5% 1812 2.2¦H 380mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max IMC1812ER2R2J
INDUCTOR WW 2.2UH 5% 1812 2.2¦H 380mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max 50 @ 7.96MHz 55MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.2UH 5% 1812 2.2¦H 380mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max 50 @ 7.96MHz 55MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ER2R2J-ND IMC1812ER2R2J
Product Name Fixed Inductors INDUCTOR WW 2.2UH 5% 1812 2.2¦H 380mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0016 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details