INDUCTOR WW 4.7UH 10% 1812 4.7¦H 315mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 50 @ 7.96MHz 35MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
4.7µH Unshielded Wirewound Inductor 315mA 1Ohm Max 1812 (4532 Metric)
4.7µH Unshielded Wirewound Inductor 315mA 1Ohm Max 1812 (4532 Metric)
4.7µH Unshielded Wirewound Inductor 315mA 1Ohm Max 1812 (4532 Metric)
INDUCTOR, 4.7UH, 315MA, +10%, 35MHz; Inductance:4.7µH; DC Resistance Max:1ohm; Self Resonant Frequency:35MHz; DC Current Rating:315mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series; Core Material:Ferrite RoHS Compliant: Yes
INDUCTOR, 4.7UH, 315MA, +10%, 35MHZ; Inductance:4.7µH; DC Resistance Max:1ohm; Self Resonant Frequency:35MHz; DC Current Rating:315mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series; Core Material:Ferrite RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IMC1812ER4R7K | 541-1596-1-ND | 67R4053 |
| Product Name | INDUCTOR WW 4.7UH 10% 1812 4.7¦H 315mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max | Fixed Inductors | Inductor, 4.7Uh, 315Ma, +10%, 35Mhz; Inductance Vishay |
| Application | General Purpose | ||
| Inductance Range | 4.7 microH | 4.7 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| Rated DC Current | 315 milliamps | 315 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |