Vishay Intertechnology, Inc. INDUCTOR WW 2.7UH 10% 1210 2.7¦H 290mA - - Powdered Iron Core ¦10% Unshielded 1.1 Ohm Max IMC1210SY2R7K

Description
INDUCTOR WW 2.7UH 10% 1210 2.7¦H 290mA - - Powdered Iron Core ¦10% Unshielded 1.1 Ohm Max 30 @ 7.96MHz 70MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 2.7UH 10% 1210 2.7¦H 290mA - - Powdered Iron Core ¦10% Unshielded 1.1 Ohm Max 30 @ 7.96MHz 70MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 2.7UH 10% 1210 2.7¦H 290mA - - Powdered Iron Core ¦10% Unshielded 1.1 Ohm Max - IMC1210SY2R7K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.7UH 10% 1210 2.7¦H 290mA - - Powdered Iron Core ¦10% Unshielded 1.1 Ohm Max
IMC1210SY2R7K
INDUCTOR WW 2.7UH 10% 1210 2.7¦H 290mA - - Powdered Iron Core ¦10% Unshielded 1.1 Ohm Max IMC1210SY2R7K
INDUCTOR WW 2.7UH 10% 1210 2.7¦H 290mA - - Powdered Iron Core ¦10% Unshielded 1.1 Ohm Max 30 @ 7.96MHz 70MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.7UH 10% 1210 2.7¦H 290mA - - Powdered Iron Core ¦10% Unshielded 1.1 Ohm Max 30 @ 7.96MHz 70MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1210SY2R7K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY2R7K-ND
Fixed Inductors IMC1210SY2R7K-ND
2.7µH Unshielded Wirewound Inductor 290mA 1.1Ohm Max 1210 (3225 Metric)

2.7µH Unshielded Wirewound Inductor 290mA 1.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210SY2R7K IMC1210SY2R7K-ND
Product Name INDUCTOR WW 2.7UH 10% 1210 2.7¦H 290mA - - Powdered Iron Core ¦10% Unshielded 1.1 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 2.7 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 290 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.0012uH 250MHz 0.87A Inductor and Choke - 71-0201DS-1N2XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0805-J335JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details