Vishay Intertechnology, Inc. INDUCTOR WW 12UH 5% 1812 12¦H 225mA - - Powdered Iron Core ¦5% Unshielded 2 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812BN120J

Description
INDUCTOR WW 12UH 5% 1812 12¦H 225mA - - Powdered Iron Core ¦5% Unshielded 2 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 12UH 5% 1812 12¦H 225mA - - Powdered Iron Core ¦5% Unshielded 2 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 12UH 5% 1812 12¦H 225mA - - Powdered Iron Core ¦5% Unshielded 2 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812BN120J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 12UH 5% 1812 12¦H 225mA - - Powdered Iron Core ¦5% Unshielded 2 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812BN120J
INDUCTOR WW 12UH 5% 1812 12¦H 225mA - - Powdered Iron Core ¦5% Unshielded 2 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812BN120J
INDUCTOR WW 12UH 5% 1812 12¦H 225mA - - Powdered Iron Core ¦5% Unshielded 2 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 12UH 5% 1812 12¦H 225mA - - Powdered Iron Core ¦5% Unshielded 2 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1812BN120J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BN120J-ND
Fixed Inductors IMC1812BN120J-ND
12µH Unshielded Wirewound Inductor 225mA 2Ohm Max 1812 (4532 Metric)

12µH Unshielded Wirewound Inductor 225mA 2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812BN120J IMC1812BN120J-ND
Product Name INDUCTOR WW 12UH 5% 1812 12¦H 225mA - - Powdered Iron Core ¦5% Unshielded 2 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 12 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 225 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers