INDUCTOR WW 680UH 10% 1812 680¦H 50mA - - Ferrite Core ¦10% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
680µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1812ES681K | IMC1812ES681K-ND |
| Product Name | INDUCTOR WW 680UH 10% 1812 680¦H 50mA - - Ferrite Core ¦10% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 680 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| Rated DC Current | 50 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |