Vishay Intertechnology, Inc. Fixed Inductors IMC1812BN1R8J

Description
1.8µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812BN1R8J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BN1R8J-ND
Fixed Inductors IMC1812BN1R8J-ND
1.8µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1812 (4532 Metric)

1.8µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 1.8UH 5% 1812 1.8¦H 390mA - - Powdered Iron Core ¦5% Unshielded 650 mOhm Max 50 @ 7.96MHz 60MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812BN1R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.8UH 5% 1812 1.8¦H 390mA - - Powdered Iron Core ¦5% Unshielded 650 mOhm Max 50 @ 7.96MHz 60MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812BN1R8J
INDUCTOR WW 1.8UH 5% 1812 1.8¦H 390mA - - Powdered Iron Core ¦5% Unshielded 650 mOhm Max 50 @ 7.96MHz 60MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812BN1R8J
INDUCTOR WW 1.8UH 5% 1812 1.8¦H 390mA - - Powdered Iron Core ¦5% Unshielded 650 mOhm Max 50 @ 7.96MHz 60MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 1.8UH 5% 1812 1.8¦H 390mA - - Powdered Iron Core ¦5% Unshielded 650 mOhm Max 50 @ 7.96MHz 60MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812BN1R8J-ND IMC1812BN1R8J
Product Name Fixed Inductors INDUCTOR WW 1.8UH 5% 1812 1.8¦H 390mA - - Powdered Iron Core ¦5% Unshielded 650 mOhm Max 50 @ 7.96MHz 60MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - 2-2176797-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details