Vishay Intertechnology, Inc. Fixed Inductors IMC1812EB102K

Description
1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812EB102K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB102K-ND
Fixed Inductors IMC1812EB102K-ND
1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)

1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 1000UH 10% 1812 1mH 30mA - - Ferrite Core ¦10% Unshielded 40 Ohm Max 30 @ 250kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB102K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1000UH 10% 1812 1mH 30mA - - Ferrite Core ¦10% Unshielded 40 Ohm Max 30 @ 250kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB102K
INDUCTOR WW 1000UH 10% 1812 1mH 30mA - - Ferrite Core ¦10% Unshielded 40 Ohm Max 30 @ 250kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk IMC1812EB102K
INDUCTOR WW 1000UH 10% 1812 1mH 30mA - - Ferrite Core ¦10% Unshielded 40 Ohm Max 30 @ 250kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 1000UH 10% 1812 1mH 30mA - - Ferrite Core ¦10% Unshielded 40 Ohm Max 30 @ 250kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Ww Inductor, 1000Uh 30Ma 10% 2.5Mhz; Inductance Vishay - 55M4341 - Newark, An Avnet Company
Chicago, IL, United States
Ww Inductor, 1000Uh 30Ma 10% 2.5Mhz; Inductance Vishay
55M4341
Ww Inductor, 1000Uh 30Ma 10% 2.5Mhz; Inductance Vishay 55M4341
WW INDUCTOR, 1000UH 30MA 10% 2.5MHZ; Inductance:1mH; DC Resistance Max:40ohm; Self Resonant Frequency:2.5MHz; DC Current Rating:30mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series; Inductor Construction:- RoHS Compliant: Yes

WW INDUCTOR, 1000UH 30MA 10% 2.5MHZ; Inductance:1mH; DC Resistance Max:40ohm; Self Resonant Frequency:2.5MHz; DC Current Rating:30mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series; Inductor Construction:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812EB102K-ND IMC1812EB102K 55M4341
Product Name Fixed Inductors INDUCTOR WW 1000UH 10% 1812 1mH 30mA - - Ferrite Core ¦10% Unshielded 40 Ohm Max 30 @ 250kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk Ww Inductor, 1000Uh 30Ma 10% 2.5Mhz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N3 0201DS-5N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details