Vishay Intertechnology, Inc. Fixed Inductors IMC1812EB390J

Description
39µH Unshielded Wirewound Inductor 150mA 4.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 150mA 4.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812EB390J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB390J-ND
Fixed Inductors IMC1812EB390J-ND
39µH Unshielded Wirewound Inductor 150mA 4.5Ohm Max 1812 (4532 Metric)

39µH Unshielded Wirewound Inductor 150mA 4.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 39UH 5% 1812 39¦H 150mA - - Powdered Iron Core ¦5% Unshielded 4.5 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB390J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 39UH 5% 1812 39¦H 150mA - - Powdered Iron Core ¦5% Unshielded 4.5 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB390J
INDUCTOR WW 39UH 5% 1812 39¦H 150mA - - Powdered Iron Core ¦5% Unshielded 4.5 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812EB390J
INDUCTOR WW 39UH 5% 1812 39¦H 150mA - - Powdered Iron Core ¦5% Unshielded 4.5 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 39UH 5% 1812 39¦H 150mA - - Powdered Iron Core ¦5% Unshielded 4.5 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812EB390J-ND IMC1812EB390J
Product Name Fixed Inductors INDUCTOR WW 39UH 5% 1812 39¦H 150mA - - Powdered Iron Core ¦5% Unshielded 4.5 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3104-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - A102545CT-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details