Vishay Intertechnology, Inc. Fixed Inductors IMC1812EB221K

Description
220µH Unshielded Wirewound Inductor 100mA 10Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 100mA 10Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812EB221K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB221K-ND
Fixed Inductors IMC1812EB221K-ND
220µH Unshielded Wirewound Inductor 100mA 10Ohm Max 1812 (4532 Metric)

220µH Unshielded Wirewound Inductor 100mA 10Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 220UH 10% 1812 220¦H 100mA - - Ferrite Core ¦10% Unshielded 10 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB221K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 220UH 10% 1812 220¦H 100mA - - Ferrite Core ¦10% Unshielded 10 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB221K
INDUCTOR WW 220UH 10% 1812 220¦H 100mA - - Ferrite Core ¦10% Unshielded 10 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk IMC1812EB221K
INDUCTOR WW 220UH 10% 1812 220¦H 100mA - - Ferrite Core ¦10% Unshielded 10 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 220UH 10% 1812 220¦H 100mA - - Ferrite Core ¦10% Unshielded 10 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Wirewound Inductor, 220Uh 100Ma 10% 4Mhz; Inductance Vishay - 55M4346 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 220Uh 100Ma 10% 4Mhz; Inductance Vishay
55M4346
Wirewound Inductor, 220Uh 100Ma 10% 4Mhz; Inductance Vishay 55M4346
WIREWOUND INDUCTOR, 220UH 100MA 10% 4MHZ; Inductance:220µH; DC Resistance Max:10ohm; Self Resonant Frequency:4MHz; DC Current Rating:100mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series RoHS Compliant: Yes

WIREWOUND INDUCTOR, 220UH 100MA 10% 4MHZ; Inductance:220µH; DC Resistance Max:10ohm; Self Resonant Frequency:4MHz; DC Current Rating:100mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812EB221K-ND IMC1812EB221K 55M4346
Product Name Fixed Inductors INDUCTOR WW 220UH 10% 1812 220¦H 100mA - - Ferrite Core ¦10% Unshielded 10 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk Wirewound Inductor, 220Uh 100Ma 10% 4Mhz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2123JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details