Vishay Intertechnology, Inc. Fixed Inductors IMC1812BN820K

Description
82µH Unshielded Wirewound Inductor 120mA 7Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 120mA 7Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812BN820K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BN820K-ND
Fixed Inductors IMC1812BN820K-ND
82µH Unshielded Wirewound Inductor 120mA 7Ohm Max 1812 (4532 Metric)

82µH Unshielded Wirewound Inductor 120mA 7Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 82UH 10% 1812 82¦H 120mA - - Powdered Iron Core ¦10% Unshielded 7 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812BN820K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 82UH 10% 1812 82¦H 120mA - - Powdered Iron Core ¦10% Unshielded 7 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812BN820K
INDUCTOR WW 82UH 10% 1812 82¦H 120mA - - Powdered Iron Core ¦10% Unshielded 7 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812BN820K
INDUCTOR WW 82UH 10% 1812 82¦H 120mA - - Powdered Iron Core ¦10% Unshielded 7 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 82UH 10% 1812 82¦H 120mA - - Powdered Iron Core ¦10% Unshielded 7 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812BN820K-ND IMC1812BN820K
Product Name Fixed Inductors INDUCTOR WW 82UH 10% 1812 82¦H 120mA - - Powdered Iron Core ¦10% Unshielded 7 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data