Vishay Intertechnology, Inc. INDUCTOR WW 12UH 10% 1812 12¦H 225mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ER120K

Description
INDUCTOR WW 12UH 10% 1812 12¦H 225mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 12UH 10% 1812 12¦H 225mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 12UH 10% 1812 12¦H 225mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ER120K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 12UH 10% 1812 12¦H 225mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ER120K
INDUCTOR WW 12UH 10% 1812 12¦H 225mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ER120K
INDUCTOR WW 12UH 10% 1812 12¦H 225mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 12UH 10% 1812 12¦H 225mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812ER120K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ER120K-ND
Fixed Inductors IMC1812ER120K-ND
12µH Unshielded Wirewound Inductor 225mA 2Ohm Max 1812 (4532 Metric)

12µH Unshielded Wirewound Inductor 225mA 2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812ER120K IMC1812ER120K-ND
Product Name INDUCTOR WW 12UH 10% 1812 12¦H 225mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 12 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 225 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Power Inductors - 1-2176637-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 18 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details