Vishay Intertechnology, Inc. INDUCTOR WW 680NH 5% 1812 680nH 270mA - - Non-Magnetic Core ¦5% Unshielded 1.4 Ohm Max 30 @ 25.2MHz 150MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812EBR68J

Description
INDUCTOR WW 680NH 5% 1812 680nH 270mA - - Non-Magnetic Core ¦5% Unshielded 1.4 Ohm Max 30 @ 25.2MHz 150MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 680NH 5% 1812 680nH 270mA - - Non-Magnetic Core ¦5% Unshielded 1.4 Ohm Max 30 @ 25.2MHz 150MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 680NH 5% 1812 680nH 270mA - - Non-Magnetic Core ¦5% Unshielded 1.4 Ohm Max 30 @ 25.2MHz 150MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - IMC1812EBR68J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 680NH 5% 1812 680nH 270mA - - Non-Magnetic Core ¦5% Unshielded 1.4 Ohm Max 30 @ 25.2MHz 150MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
IMC1812EBR68J
INDUCTOR WW 680NH 5% 1812 680nH 270mA - - Non-Magnetic Core ¦5% Unshielded 1.4 Ohm Max 30 @ 25.2MHz 150MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812EBR68J
INDUCTOR WW 680NH 5% 1812 680nH 270mA - - Non-Magnetic Core ¦5% Unshielded 1.4 Ohm Max 30 @ 25.2MHz 150MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 680NH 5% 1812 680nH 270mA - - Non-Magnetic Core ¦5% Unshielded 1.4 Ohm Max 30 @ 25.2MHz 150MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1812EBR68J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EBR68J-ND
Fixed Inductors IMC1812EBR68J-ND
680nH Unshielded Wirewound Inductor 270mA 1.4Ohm Max 1812 (4532 Metric)

680nH Unshielded Wirewound Inductor 270mA 1.4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812EBR68J IMC1812EBR68J-ND
Product Name INDUCTOR WW 680NH 5% 1812 680nH 270mA - - Non-Magnetic Core ¦5% Unshielded 1.4 Ohm Max 30 @ 25.2MHz 150MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.6800 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 270 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 237-2278-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details