Vishay Intertechnology, Inc. Fixed Inductors IMC1210SY3R3J

Description
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210SY3R3J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY3R3J-ND
Fixed Inductors IMC1210SY3R3J-ND
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMC1210SY3R3J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT80-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details