Vishay Intertechnology, Inc. INDUCTOR WW 3.9UH 5% 1812 3.9¦H 330mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max IMC1812ER3R9J

Description
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 330mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max 50 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 330mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max 50 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 330mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max - IMC1812ER3R9J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 330mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max
IMC1812ER3R9J
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 330mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max IMC1812ER3R9J
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 330mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max 50 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 3.9UH 5% 1812 3.9¦H 330mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max 50 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812ER3R9J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ER3R9J-ND
Fixed Inductors IMC1812ER3R9J-ND
3.9µH Unshielded Wirewound Inductor 330mA 900mOhm Max 1812 (4532 Metric)

3.9µH Unshielded Wirewound Inductor 330mA 900mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812ER3R9J IMC1812ER3R9J-ND
Product Name INDUCTOR WW 3.9UH 5% 1812 3.9¦H 330mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 3.9 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.9000 ohms 0.9000 ohms
Rated DC Current 330 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Low frequency ground wire choke, fully potted resign - DEN - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 microH
Rated DC Current 16000 to 25000 milliamps
View Details
Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers