Vishay Intertechnology, Inc. INDUCTOR WW 47UH 5% 1812 47¦H 140mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ER470J

Description
INDUCTOR WW 47UH 5% 1812 47¦H 140mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 47UH 5% 1812 47¦H 140mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 47UH 5% 1812 47¦H 140mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ER470J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 47UH 5% 1812 47¦H 140mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ER470J
INDUCTOR WW 47UH 5% 1812 47¦H 140mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ER470J
INDUCTOR WW 47UH 5% 1812 47¦H 140mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 47UH 5% 1812 47¦H 140mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812ER470J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ER470J-ND
Fixed Inductors IMC1812ER470J-ND
47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric)

47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
47uH 2.52MHz 0.14A Inductor and Choke - 71-IMC1812ER470J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47uH 2.52MHz 0.14A Inductor and Choke
71-IMC1812ER470J
47uH 2.52MHz 0.14A Inductor and Choke 71-IMC1812ER470J
Inductor RF Chip Molded Wirewound 47uH 5% 2.52MHz 50Q-Factor Powdered Iron 0.14A 5Ohm DCR 1812 T/R Product overview: IMC1812ER470J from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 2.52MHz, 0.14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 2.52MHz, 0.14A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812ER470J can be used for catalog matching and distributor lookup.

Inductor RF Chip Molded Wirewound 47uH 5% 2.52MHz 50Q-Factor Powdered Iron 0.14A 5Ohm DCR 1812 T/R Product overview: IMC1812ER470J from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 2.52MHz, 0.14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 2.52MHz, 0.14A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812ER470J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IMC1812ER470J IMC1812ER470J-ND 71-IMC1812ER470J
Product Name INDUCTOR WW 47UH 5% 1812 47¦H 140mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors 47uH 2.52MHz 0.14A Inductor and Choke
Application General Purpose
Inductance Range 47 microH 47 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Rated DC Current 140 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
1000uH 100KHz 0.1A Inductor and Choke - 71-DU1311-102M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 20 (+/- %)
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details