Vishay Precision Group INDUCTOR WW 1.0UH 10% 1812 1¦H 450mA - - Powdered Iron Core ¦10% Unshielded 500 mOhm Max IMC1812ER1R0K

Description
INDUCTOR WW 1.0UH 10% 1812 1¦H 450mA - - Powdered Iron Core ¦10% Unshielded 500 mOhm Max 50 @ 7.96MHz 100MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 1.0UH 10% 1812 1¦H 450mA - - Powdered Iron Core ¦10% Unshielded 500 mOhm Max 50 @ 7.96MHz 100MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 1.0UH 10% 1812 1¦H 450mA - - Powdered Iron Core ¦10% Unshielded 500 mOhm Max - IMC1812ER1R0K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.0UH 10% 1812 1¦H 450mA - - Powdered Iron Core ¦10% Unshielded 500 mOhm Max
IMC1812ER1R0K
INDUCTOR WW 1.0UH 10% 1812 1¦H 450mA - - Powdered Iron Core ¦10% Unshielded 500 mOhm Max IMC1812ER1R0K
INDUCTOR WW 1.0UH 10% 1812 1¦H 450mA - - Powdered Iron Core ¦10% Unshielded 500 mOhm Max 50 @ 7.96MHz 100MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.0UH 10% 1812 1¦H 450mA - - Powdered Iron Core ¦10% Unshielded 500 mOhm Max 50 @ 7.96MHz 100MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
SMD 1uH 450mA 0.5 Ohm Inductor and Choke - 71-IMC1812ER1R0K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH 450mA 0.5 Ohm Inductor and Choke
71-IMC1812ER1R0K
SMD 1uH 450mA 0.5 Ohm Inductor and Choke 71-IMC1812ER1R0K
1uH 10% SMD Inductor, 450mA, 0.5 Ohm DCR, 1812 Product overview: IMC1812ER1R0K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 450mA, 0.5 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 450mA, 0.5 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812ER1R0K can be used for catalog matching and distributor lookup.

1uH 10% SMD Inductor, 450mA, 0.5 Ohm DCR, 1812 Product overview: IMC1812ER1R0K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 450mA, 0.5 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 450mA, 0.5 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812ER1R0K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IMC1812ER1R0K
1045397-IMC1812ER1R0K
Fixed Inductors - IMC1812ER1R0K 1045397-IMC1812ER1R0K
Manufacturer: Vishay Win Source Part Number: 1045397-IMC1812ER1R0 K Packaging: Reel - TR Type: Wirewound Current Rating: 450mA Inductance: 1μH Height - Seated (Max): 0.134" (3.40mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Powdered Iron Q @ Freq: 50 @ 7.96MHz Frequency - Self Resonant: 100MHz Frequency - Test: 7.96MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 500 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1045397-IMC1812ER1R0K
Packaging: Reel - TR
Type: Wirewound
Current Rating: 450mA
Inductance: 1μH
Height - Seated (Max): 0.134" (3.40mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Powdered Iron
Q @ Freq: 50 @ 7.96MHz
Frequency - Self Resonant: 100MHz
Frequency - Test: 7.96MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 500 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 541-1593-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1593-6-ND
Fixed Inductors 541-1593-6-ND
1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)

1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1593-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1593-2-ND
Fixed Inductors 541-1593-2-ND
1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)

1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1593-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1593-1-ND
Fixed Inductors 541-1593-1-ND
1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)

1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Wirewound Inductor, 1Uh 450Ma 10% 100Mhz; Inductance Vishay - 41M0978 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 1Uh 450Ma 10% 100Mhz; Inductance Vishay
41M0978
Wirewound Inductor, 1Uh 450Ma 10% 100Mhz; Inductance Vishay 41M0978
WIREWOUND INDUCTOR, 1UH 450MA 10% 100MHZ; Inductance:1µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:450mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series RoHS Compliant: Yes

WIREWOUND INDUCTOR, 1UH 450MA 10% 100MHZ; Inductance:1µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:450mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series RoHS Compliant: Yes

Supplier's Site
Inductor, 1Uh, 450Ma, +10%, 100Mhz, Full Reel; Inductance Vishay - 83R8314 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 450Ma, +10%, 100Mhz, Full Reel; Inductance Vishay
83R8314
Inductor, 1Uh, 450Ma, +10%, 100Mhz, Full Reel; Inductance Vishay 83R8314
INDUCTOR, 1UH, 450MA, +10%, 100MHZ, FULL REEL; Inductance:1µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:450mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series RoHS Compliant: Yes

INDUCTOR, 1UH, 450MA, +10%, 100MHZ, FULL REEL; Inductance:1µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:450mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IMC1812ER1R0K 71-IMC1812ER1R0K 1045397-IMC1812ER1R0K 541-1593-6-ND 41M0978 83R8314
Product Name INDUCTOR WW 1.0UH 10% 1812 1¦H 450mA - - Powdered Iron Core ¦10% Unshielded 500 mOhm Max SMD 1uH 450mA 0.5 Ohm Inductor and Choke Fixed Inductors - IMC1812ER1R0K Fixed Inductors Wirewound Inductor, 1Uh 450Ma 10% 100Mhz; Inductance Vishay Inductor, 1Uh, 450Ma, +10%, 100Mhz, Full Reel; Inductance Vishay
Application General Purpose RF Choke
Inductance Range 1 microH 1 microH 1 microH 1 microH 1 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
DCR 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms
Rated DC Current 450 milliamps 450 milliamps 450 milliamps 450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-627-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details