Vishay Precision Group Fixed Inductors IMC1812BN102K

Description
1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812BN102K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BN102K-ND
Fixed Inductors IMC1812BN102K-ND
1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)

1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 1000UH 10% 1812 1mH 30mA - - Ferrite Core ¦10% Unshielded 40 Ohm Max 30 @ 250kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - IMC1812BN102K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1000UH 10% 1812 1mH 30mA - - Ferrite Core ¦10% Unshielded 40 Ohm Max 30 @ 250kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
IMC1812BN102K
INDUCTOR WW 1000UH 10% 1812 1mH 30mA - - Ferrite Core ¦10% Unshielded 40 Ohm Max 30 @ 250kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk IMC1812BN102K
INDUCTOR WW 1000UH 10% 1812 1mH 30mA - - Ferrite Core ¦10% Unshielded 40 Ohm Max 30 @ 250kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 1000UH 10% 1812 1mH 30mA - - Ferrite Core ¦10% Unshielded 40 Ohm Max 30 @ 250kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Inductor,ferrite,1Mh,10+% Tol,10-% Tol,1812-Case Vishay - 04F8007 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,1Mh,10+% Tol,10-% Tol,1812-Case Vishay
04F8007
Inductor,ferrite,1Mh,10+% Tol,10-% Tol,1812-Case Vishay 04F8007
Inductor,Ferrite,1mH ,10+% Tol,10-% Tol,1812-Case

Inductor,Ferrite,1mH,10+% Tol,10-% Tol,1812-Case

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812BN102K-ND IMC1812BN102K 04F8007
Product Name Fixed Inductors INDUCTOR WW 1000UH 10% 1812 1mH 30mA - - Ferrite Core ¦10% Unshielded 40 Ohm Max 30 @ 250kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk Inductor,ferrite,1Mh,10+% Tol,10-% Tol,1812-Case Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J564JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details