Vishay Intertechnology, Inc. INDUCTOR WW 470UH 10% 1812 470¦H 62mA - - Ferrite Core ¦10% Unshielded 26 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ER471K

Description
INDUCTOR WW 470UH 10% 1812 470¦H 62mA - - Ferrite Core ¦10% Unshielded 26 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 470UH 10% 1812 470¦H 62mA - - Ferrite Core ¦10% Unshielded 26 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 470UH 10% 1812 470¦H 62mA - - Ferrite Core ¦10% Unshielded 26 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ER471K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 470UH 10% 1812 470¦H 62mA - - Ferrite Core ¦10% Unshielded 26 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ER471K
INDUCTOR WW 470UH 10% 1812 470¦H 62mA - - Ferrite Core ¦10% Unshielded 26 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ER471K
INDUCTOR WW 470UH 10% 1812 470¦H 62mA - - Ferrite Core ¦10% Unshielded 26 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 470UH 10% 1812 470¦H 62mA - - Ferrite Core ¦10% Unshielded 26 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-1680-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1680-2-ND
Fixed Inductors 541-1680-2-ND
470µH Unshielded Wirewound Inductor 62mA 26Ohm Max 1812 (4532 Metric)

470µH Unshielded Wirewound Inductor 62mA 26Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812ER471K 541-1680-2-ND
Product Name INDUCTOR WW 470UH 10% 1812 470¦H 62mA - - Ferrite Core ¦10% Unshielded 26 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 470 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 62 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5680-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 3631C180MT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details