Vishay Intertechnology, Inc. Fixed Inductors IMC1812BN270K

Description
27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812BN270K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BN270K-ND
Fixed Inductors IMC1812BN270K-ND
27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric)

27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812BN270K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812BN270K
INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812BN270K
INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812BN270K-ND IMC1812BN270K
Product Name Fixed Inductors INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-33NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers