Vishay Intertechnology, Inc. INDUCTOR WW 47UH 10% 1812 47¦H 140mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812BN470K

Description
INDUCTOR WW 47UH 10% 1812 47¦H 140mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 47UH 10% 1812 47¦H 140mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 47UH 10% 1812 47¦H 140mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812BN470K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 47UH 10% 1812 47¦H 140mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812BN470K
INDUCTOR WW 47UH 10% 1812 47¦H 140mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812BN470K
INDUCTOR WW 47UH 10% 1812 47¦H 140mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 47UH 10% 1812 47¦H 140mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1812BN470K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BN470K-ND
Fixed Inductors IMC1812BN470K-ND
47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric)

47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812BN470K IMC1812BN470K-ND
Product Name INDUCTOR WW 47UH 10% 1812 47¦H 140mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 47 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 140 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.12uH 250MHz 0.05A Inductor and Choke - 71-0402CS-R12XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD121PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers