Vishay Intertechnology, Inc. INDUCTOR WW 100UH 5% 1812 100¦H 110mA - - Powdered Iron Core ¦5% Unshielded 8 Ohm Max 40 @ 790kHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ES101J

Description
INDUCTOR WW 100UH 5% 1812 100¦H 110mA - - Powdered Iron Core ¦5% Unshielded 8 Ohm Max 40 @ 790kHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 100UH 5% 1812 100¦H 110mA - - Powdered Iron Core ¦5% Unshielded 8 Ohm Max 40 @ 790kHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 100UH 5% 1812 100¦H 110mA - - Powdered Iron Core ¦5% Unshielded 8 Ohm Max 40 @ 790kHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ES101J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100UH 5% 1812 100¦H 110mA - - Powdered Iron Core ¦5% Unshielded 8 Ohm Max 40 @ 790kHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ES101J
INDUCTOR WW 100UH 5% 1812 100¦H 110mA - - Powdered Iron Core ¦5% Unshielded 8 Ohm Max 40 @ 790kHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ES101J
INDUCTOR WW 100UH 5% 1812 100¦H 110mA - - Powdered Iron Core ¦5% Unshielded 8 Ohm Max 40 @ 790kHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 100UH 5% 1812 100¦H 110mA - - Powdered Iron Core ¦5% Unshielded 8 Ohm Max 40 @ 790kHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-IMC1812ES101JDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100UH 110MA 8 OHM SMD

FIXED IND 100UH 110MA 8 OHM SMD

Buy Now Datasheet
Fixed Inductors - 541-IMC1812ES101JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1812ES101JCT-ND
Fixed Inductors 541-IMC1812ES101JCT-ND
FIXED IND 100UH 110MA 8 OHM SMD

FIXED IND 100UH 110MA 8 OHM SMD

Buy Now Datasheet
Fixed Inductors - 541-IMC1812ES101JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1812ES101JTR-ND
Fixed Inductors 541-IMC1812ES101JTR-ND
100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812ES101J 541-IMC1812ES101JDKR-ND
Product Name INDUCTOR WW 100UH 5% 1812 100¦H 110mA - - Powdered Iron Core ¦5% Unshielded 8 Ohm Max 40 @ 790kHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 100 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 110 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details