Vishay Intertechnology, Inc. INDUCTOR WW 820NH 5% 1210 820nH 450mA - - Powdered Iron Core ¦5% Unshielded 670 mOhm Max 30 @ 25.2MHz 140MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SYR82J

Description
INDUCTOR WW 820NH 5% 1210 820nH 450mA - - Powdered Iron Core ¦5% Unshielded 670 mOhm Max 30 @ 25.2MHz 140MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 820NH 5% 1210 820nH 450mA - - Powdered Iron Core ¦5% Unshielded 670 mOhm Max 30 @ 25.2MHz 140MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 820NH 5% 1210 820nH 450mA - - Powdered Iron Core ¦5% Unshielded 670 mOhm Max 30 @ 25.2MHz 140MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210SYR82J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 820NH 5% 1210 820nH 450mA - - Powdered Iron Core ¦5% Unshielded 670 mOhm Max 30 @ 25.2MHz 140MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210SYR82J
INDUCTOR WW 820NH 5% 1210 820nH 450mA - - Powdered Iron Core ¦5% Unshielded 670 mOhm Max 30 @ 25.2MHz 140MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SYR82J
INDUCTOR WW 820NH 5% 1210 820nH 450mA - - Powdered Iron Core ¦5% Unshielded 670 mOhm Max 30 @ 25.2MHz 140MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 820NH 5% 1210 820nH 450mA - - Powdered Iron Core ¦5% Unshielded 670 mOhm Max 30 @ 25.2MHz 140MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1210SYR82J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SYR82J-ND
Fixed Inductors IMC1210SYR82J-ND
820nH Unshielded Wirewound Inductor 450mA 670mOhm Max 1210 (3225 Metric)

820nH Unshielded Wirewound Inductor 450mA 670mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210SYR82J IMC1210SYR82J-ND
Product Name INDUCTOR WW 820NH 5% 1210 820nH 450mA - - Powdered Iron Core ¦5% Unshielded 670 mOhm Max 30 @ 25.2MHz 140MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.8200 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.6700 ohms 0.6700 ohms
Rated DC Current 450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-8N3 0302CS-8N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2624JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details