Vishay Intertechnology, Inc. Fixed Inductors IMC1812EB1R2J

Description
1.2µH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812EB1R2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB1R2J-ND
Fixed Inductors IMC1812EB1R2J-ND
1.2µH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)

1.2µH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 1.2UH 5% 1812 1.2¦H 430mA - - Powdered Iron Core ¦5% Unshielded 550 mOhm Max 50 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB1R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.2UH 5% 1812 1.2¦H 430mA - - Powdered Iron Core ¦5% Unshielded 550 mOhm Max 50 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB1R2J
INDUCTOR WW 1.2UH 5% 1812 1.2¦H 430mA - - Powdered Iron Core ¦5% Unshielded 550 mOhm Max 50 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812EB1R2J
INDUCTOR WW 1.2UH 5% 1812 1.2¦H 430mA - - Powdered Iron Core ¦5% Unshielded 550 mOhm Max 50 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 1.2UH 5% 1812 1.2¦H 430mA - - Powdered Iron Core ¦5% Unshielded 550 mOhm Max 50 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812EB1R2J-ND IMC1812EB1R2J
Product Name Fixed Inductors INDUCTOR WW 1.2UH 5% 1812 1.2¦H 430mA - - Powdered Iron Core ¦5% Unshielded 550 mOhm Max 50 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Leaded Inductors - 1620140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1400 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - FIT68-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details