Vishay Intertechnology, Inc. Fixed Inductors IMC1210SY2R2J

Description
2.2µH Unshielded Wirewound Inductor 320mA 1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 320mA 1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210SY2R2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY2R2J-ND
Fixed Inductors IMC1210SY2R2J-ND
2.2µH Unshielded Wirewound Inductor 320mA 1Ohm Max 1210 (3225 Metric)

2.2µH Unshielded Wirewound Inductor 320mA 1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 2.2UH 5% 1210 2.2¦H 320mA - - Powdered Iron Core ¦5% Unshielded 1 Ohm Max 30 @ 7.96MHz 75MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210SY2R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.2UH 5% 1210 2.2¦H 320mA - - Powdered Iron Core ¦5% Unshielded 1 Ohm Max 30 @ 7.96MHz 75MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210SY2R2J
INDUCTOR WW 2.2UH 5% 1210 2.2¦H 320mA - - Powdered Iron Core ¦5% Unshielded 1 Ohm Max 30 @ 7.96MHz 75MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SY2R2J
INDUCTOR WW 2.2UH 5% 1210 2.2¦H 320mA - - Powdered Iron Core ¦5% Unshielded 1 Ohm Max 30 @ 7.96MHz 75MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.2UH 5% 1210 2.2¦H 320mA - - Powdered Iron Core ¦5% Unshielded 1 Ohm Max 30 @ 7.96MHz 75MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210SY2R2J-ND IMC1210SY2R2J
Product Name Fixed Inductors INDUCTOR WW 2.2UH 5% 1210 2.2¦H 320mA - - Powdered Iron Core ¦5% Unshielded 1 Ohm Max 30 @ 7.96MHz 75MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, flat design - DSF - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 11 to 3700 microH
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-2176640-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details