INDUCTOR WW 1.5UH 5% 1812 1.5¦H 410mA - - Powdered Iron Core ¦5% Unshielded 600 mOhm Max 50 @ 7.96MHz 70MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
1.5µH Unshielded Wirewound Inductor 410mA 600mOhm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1812BN1R5J | IMC1812BN1R5J-ND |
| Product Name | INDUCTOR WW 1.5UH 5% 1812 1.5¦H 410mA - - Powdered Iron Core ¦5% Unshielded 600 mOhm Max 50 @ 7.96MHz 70MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 1.5 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| DCR | 0.6000 ohms | 0.6000 ohms |
| Rated DC Current | 410 milliamps |