Vishay Intertechnology, Inc. Fixed Inductors IMC1812ER121K

Description
120µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ER121K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ER121K-ND
Fixed Inductors IMC1812ER121K-ND
120µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

120µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 120UH 10% 1812 120¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 6MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ER121K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 120UH 10% 1812 120¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 6MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ER121K
INDUCTOR WW 120UH 10% 1812 120¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 6MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ER121K
INDUCTOR WW 120UH 10% 1812 120¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 6MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 120UH 10% 1812 120¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 6MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ER121K-ND IMC1812ER121K
Product Name Fixed Inductors INDUCTOR WW 120UH 10% 1812 120¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 6MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N2 0402CS-6N2XJRW , 0402CS-6N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2102SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details