Vishay Intertechnology, Inc. Fixed Inductors IMC1812EB100K

Description
10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812EB100K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB100K-ND
Fixed Inductors IMC1812EB100K-ND
10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB100K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB100K
INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812EB100K
INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812EB100K-ND IMC1812EB100K
Product Name Fixed Inductors INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1mH 50A Inductor and Choke - 839-DKIP-0333-5001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176638-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details