INDUCTOR WW 3.9UH 10% 1812 3.9¦H 330mA - - Powdered Iron Core ¦10% Unshielded 900 mOhm Max 50 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
3.9µH Unshielded Wirewound Inductor 330mA 900mOhm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1812BN3R9K | IMC1812BN3R9K-ND |
| Product Name | INDUCTOR WW 3.9UH 10% 1812 3.9¦H 330mA - - Powdered Iron Core ¦10% Unshielded 900 mOhm Max 50 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 3.9 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| DCR | 0.9000 ohms | 0.9000 ohms |
| Rated DC Current | 330 milliamps |