Vishay Intertechnology, Inc. Fixed Inductors IMC1812BN8R2J

Description
8.2µH Unshielded Wirewound Inductor 270mA 1.4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 270mA 1.4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812BN8R2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BN8R2J-ND
Fixed Inductors IMC1812BN8R2J-ND
8.2µH Unshielded Wirewound Inductor 270mA 1.4Ohm Max 1812 (4532 Metric)

8.2µH Unshielded Wirewound Inductor 270mA 1.4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 8.2UH 5% 1812 8.2¦H 270mA - - Powdered Iron Core ¦5% Unshielded 1.4 Ohm Max 50 @ 7.96MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812BN8R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 8.2UH 5% 1812 8.2¦H 270mA - - Powdered Iron Core ¦5% Unshielded 1.4 Ohm Max 50 @ 7.96MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812BN8R2J
INDUCTOR WW 8.2UH 5% 1812 8.2¦H 270mA - - Powdered Iron Core ¦5% Unshielded 1.4 Ohm Max 50 @ 7.96MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812BN8R2J
INDUCTOR WW 8.2UH 5% 1812 8.2¦H 270mA - - Powdered Iron Core ¦5% Unshielded 1.4 Ohm Max 50 @ 7.96MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 8.2UH 5% 1812 8.2¦H 270mA - - Powdered Iron Core ¦5% Unshielded 1.4 Ohm Max 50 @ 7.96MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812BN8R2J-ND IMC1812BN8R2J
Product Name Fixed Inductors INDUCTOR WW 8.2UH 5% 1812 8.2¦H 270mA - - Powdered Iron Core ¦5% Unshielded 1.4 Ohm Max 50 @ 7.96MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-2N1 0302CS-2N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J184JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details