Richardson RFPD Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC)... | |
| Capacitor, film, 4.7 uF, +/-10% Tol, -55/+100C, General Purpose, 100V@85C, Lead Spacing=22.5 mm | |
| MPEB are non-inductively wound with metallized polyester film as dielectric and electrode, and encapsulated in plastic cases, and sealed with epoxy resin. They are suitable for all applications as for... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Stainless Flatpack,Ultra-Long Life, Aluminum. The Type MLS extends the super performance of the MLPfrom a maximum operating temperature of 85 ºC to 125 ºC. While the MLP is inherently capable... | |
| The MLP’s high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20... | |
| The MLP’s high-energy storage and box-shape make it perfect forvoltage holdup or fi ltering in military SEM-E modules, telecomcircuit packs and computer cards. The MLP delivers up to 20 joulesof... | |
| The MLP's high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20... | |
| The Type MLS extends the super performance of the MLP from a maximum operating temperature of 85 °C to 125 °C. While the MLP is inherently capable of operation at... | |
| The Type MLS extends the super performance of the MLP from a maximum operating temperature of 85C to 125C. While the MLP is inherently capable of operation at 125C, its... | |
| The world’s only hermetically sealed aluminum electrolytic capacitor with glass-to-metal seal, type MLSH has extraordinary long life and rugged construction for the most demanding power electronics applications. Type MLSH has... | |
| Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals... | |
| Type MMP axial-leaded, metallized polyester capacitors are ideal when height is at a premium. Non-inductive winding and self-healing capabilities provide stability and long life. | |
| Type MMWA axial-leaded, metallized polyester film capacitors incorporate compact, non-inductive extended windings with epoxy end seals to offer excellent moisture resistance and capacitance stability over the operating temperature range. Metallized... |
| << Prev | Next >> |