Kyocera Corporation Hi-Q Multilayer Organic (MLO) Capacitors ML03511R6BAT2A

Description
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.
Request a Quote Datasheet
Description
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Hi-Q Multilayer Organic (MLO) Capacitors
ML03511R6BAT2A
Hi-Q Multilayer Organic (MLO) Capacitors ML03511R6BAT2A
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Supplier's Site
Singapore, Singapore
1.6PF 50V Capacitor
60-ML03511R6BAT2A
1.6PF 50V Capacitor 60-ML03511R6BAT2A
CAP CER 1.6PF 50V C0G/NP0 0603 Product overview: ML03511R6BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ML03511R6BAT2A can be used for catalog matching and distributor lookup.

CAP CER 1.6PF 50V C0G/NP0 0603 Product overview: ML03511R6BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ML03511R6BAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Organic, 1.6Pf 50V, 00603,±0.1Pf; Capacitance Kyocera Avx - 51T3489 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Organic, 1.6Pf 50V, 00603,±0.1Pf; Capacitance Kyocera Avx
51T3489
Capacitor Organic, 1.6Pf 50V, 00603,±0.1Pf; Capacitance Kyocera Avx 51T3489
CAPACITOR ORGANIC, 1.6PF 50V, 00603,±0.1PF; Capacitance:1.6pF; Capacitance Tolerance:± 0.1pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Operating Temperature Max:125°C RoHS Compliant: Yes

CAPACITOR ORGANIC, 1.6PF 50V, 00603,±0.1PF; Capacitance:1.6pF; Capacitance Tolerance:± 0.1pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Organic, 1.6Pf 50V, 0603,0.1Pf; Capacitance Kyocera Avx - 54T8094 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Organic, 1.6Pf 50V, 0603,0.1Pf; Capacitance Kyocera Avx
54T8094
Capacitor Organic, 1.6Pf 50V, 0603,0.1Pf; Capacitance Kyocera Avx 54T8094
CAPACITOR ORGANIC, 1.6PF 50V, 0603,0.1PF; Capacitance:1.6pF; Voltage Rating:50V; Product Range:MLO Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:MLO RoHS Compliant: Yes

CAPACITOR ORGANIC, 1.6PF 50V, 0603,0.1PF; Capacitance:1.6pF; Voltage Rating:50V; Product Range:MLO Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:MLO RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ML03511R6BAT2A 60-ML03511R6BAT2A 51T3489 54T8094
Product Name Hi-Q Multilayer Organic (MLO) Capacitors 1.6PF 50V Capacitor Capacitor Organic, 1.6Pf 50V, 00603,±0.1Pf; Capacitance Kyocera Avx Capacitor Organic, 1.6Pf 50V, 0603,0.1Pf; Capacitance Kyocera Avx
Technology Multilayer
Capacitance Range 1.60E-6 microF 1.60E-6 microF 1.60E-6 microF 1.60E-6 microF
WVDC 50 volts 50 volts 50 volts
Lead Style Tape and Reel
Mounting Style Tape and Reel Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701205 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details