Kyocera Corporation Hi-Q Multilayer Organic (MLO) Capacitors ML03510R7AAT2A

Description
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.
Request a Quote Datasheet
Description
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Hi-Q Multilayer Organic (MLO) Capacitors
ML03510R7AAT2A
Hi-Q Multilayer Organic (MLO) Capacitors ML03510R7AAT2A
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Supplier's Site
Capacitor Organic 0.7Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx - 51T3476 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Organic 0.7Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx
51T3476
Capacitor Organic 0.7Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx 51T3476
CAPACITOR ORGANIC 0.7PF 50V 0603 0.05pF, 0.05PF; Capacitance:0.7pF; Voltage Rating:50V; Product Range:MLO Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric] RoHS Compliant: Yes

CAPACITOR ORGANIC 0.7PF 50V 0603 0.05pF, 0.05PF; Capacitance:0.7pF; Voltage Rating:50V; Product Range:MLO Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Capacitor Organic 0.7Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx - 54T8081 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Organic 0.7Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx
54T8081
Capacitor Organic 0.7Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx 54T8081
CAPACITOR ORGANIC 0.7PF 50V 0603 0.05pF, 0.05PF; Capacitance:0.7pF; Voltage Rating:50V; Product Range:MLO Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric] RoHS Compliant: Yes

CAPACITOR ORGANIC 0.7PF 50V 0603 0.05pF, 0.05PF; Capacitance:0.7pF; Voltage Rating:50V; Product Range:MLO Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - ML03510R7AAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ML03510R7AAT2A
Ceramic Capacitors ML03510R7AAT2A
CAP CER 0.7PF 50V C0G/NP0 0603

CAP CER 0.7PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number ML03510R7AAT2A 51T3476 ML03510R7AAT2A
Product Name Hi-Q Multilayer Organic (MLO) Capacitors Capacitor Organic 0.7Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx Ceramic Capacitors
Technology Multilayer Film Capacitors
Capacitance Range 7.00E-7 microF 7.00E-7 microF 7.00E-7 microF
WVDC 50 volts 50 volts 50 volts
Lead Style Tape and Reel
Mounting Style Tape and Reel Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701030 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details