Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.
2.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 2.5PF 250V C0G/NP0 0603
CAP CER 2.5PF 250V C0G/NP0 0603
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ML03V12R5BAT2A | 478-7268-2-ND | ML03V12R5BAT2A | ML03V12R5BAT2A |
| Product Name | Hi-Q Multilayer Organic (MLO) Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Technology | Multilayer | Single-Layer | Film Capacitors | |
| Capacitance Range | 2.50E-6 microF | 2.50E-6 microF | 2.50E-6 microF | |
| WVDC | 250 volts | 250 volts | 250 volts | 250 volts |
| Lead Style | Tape and Reel | Surface Mount (SMT) | ||
| Mounting Style | Tape and Reel | Surface Mount Technology | Surface Mount Technology; 0603 (1608 Metric) | Surface Mount Technology; Surface Mount, MLCC |