Manufacturer: AVX Corporation
Win Source Part Number: 885117-ML03511R0AAT2
Series: MLO™
Operating Temperature Range: -55°C ~ 125°C
Features: 1 pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Other Part Number: 478-6732-2, ML03511R0AAT2A\\3K, 478-6732-1, ML03511R0AAT2A/3K, 478-6732-6
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.
Cap Ceramic 1pF 50V C0G 0.05pF Pad Flat With Concave 0603 125°C Low ESR T/R Product overview: ML03511R0AAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1pF, 50V, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1pF, 50V, 0.05pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ML03511R0AAT2A can be used for catalog matching and distributor lookup.
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
CAPACITOR ORGANIC, 1PF 50V, 00603, ±0.05pF; Capacitance:1pF; Voltage Rating:50V; Product Range:-; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Reel Quantity:3000 RoHS Compliant: Yes
CAP, 1PF, 50V, 0603 ROHS COMPLIANT: YES
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 885117-ML03511R0AAT2A | ML03511R0AAT2A | 60-ML03511R0AAT2A | ML03511R0AAT2A | 51T3482 | 66AH6535 |
| Product Name | Ceramic Capacitors - ML03511R0AAT2A | Hi-Q Multilayer Organic (MLO) Capacitors | 1pF 50V 0.05pF Capacitor | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT | Capacitor Organic, 1Pf 50V, 00603, ±0.05Pf; Capacitance Kyocera Avx | Cap, 1Pf, 50V, 0603 Rohs Compliant Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | ||||
| Mounting Style | Surface Mount Technology | Tape and Reel | ||||
| Technology | Multilayer | Multilayer | ||||
| Capacitance Range | 1.00E-6 microF | 1.00E-6 microF | 1.00E-6 microF | |||
| WVDC | 50 volts | 50 volts | 50 volts |