Kyocera Corporation Hi-Q Multilayer Organic (MLO) Capacitors ML03V12R7BAT2A

Description
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.
Request a Quote
Description
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Hi-Q Multilayer Organic (MLO) Capacitors
ML03V12R7BAT2A
Hi-Q Multilayer Organic (MLO) Capacitors ML03V12R7BAT2A
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Supplier's Site
Capacitor Rf, 2.7Pf, 250V, 0603; Capacitance Kyocera Avx - 24X0004 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf, 2.7Pf, 250V, 0603; Capacitance Kyocera Avx
24X0004
Capacitor Rf, 2.7Pf, 250V, 0603; Capacitance Kyocera Avx 24X0004
CAPACITOR RF, 2.7PF, 250V, 0603; Capacitance:2.7pF; Voltage Rating:250V; Product Range:MLO Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

CAPACITOR RF, 2.7PF, 250V, 0603; Capacitance:2.7pF; Voltage Rating:250V; Product Range:MLO Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Capacitor Rf, 2.7Pf, 250V, 0603, Full Reel; Capacitance Kyocera Avx - 24X0005 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf, 2.7Pf, 250V, 0603, Full Reel; Capacitance Kyocera Avx
24X0005
Capacitor Rf, 2.7Pf, 250V, 0603, Full Reel; Capacitance Kyocera Avx 24X0005
CAPACITOR RF, 2.7PF, 250V, 0603, FULL REEL; Capacitance:2.7pF; Voltage Rating:250V; Product Range:MLO Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:MLO RoHS Compliant: Yes

CAPACITOR RF, 2.7PF, 250V, 0603, FULL REEL; Capacitance:2.7pF; Voltage Rating:250V; Product Range:MLO Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:MLO RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - ML03V12R7BAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
ML03V12R7BAT2A
Capacitors - Ceramic Capacitors ML03V12R7BAT2A
CAP CER 2.7PF 250V C0G/NP0 0603

CAP CER 2.7PF 250V C0G/NP0 0603

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ML03V12R7BAT2A 24X0004 ML03V12R7BAT2A
Product Name Hi-Q Multilayer Organic (MLO) Capacitors Capacitor Rf, 2.7Pf, 250V, 0603; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Technology Multilayer Single-Layer
Capacitance Range 2.70E-6 microF 2.70E-6 microF 2.70E-6 microF
WVDC 250 volts 250 volts 250 volts
Lead Style Tape and Reel
Mounting Style Tape and Reel Surface Mount Technology; 0603 (1608 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details