Kyocera Corporation Hi-Q Multilayer Organic (MLO) Capacitors ML03V13R0BAT2A

Description
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.
Request a Quote
Description
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Hi-Q Multilayer Organic (MLO) Capacitors
ML03V13R0BAT2A
Hi-Q Multilayer Organic (MLO) Capacitors ML03V13R0BAT2A
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Supplier's Site
Capacitors - Ceramic Capacitors - ML03V13R0BAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
ML03V13R0BAT2A
Capacitors - Ceramic Capacitors ML03V13R0BAT2A
CAP CER 3PF 250V C0G/NP0 0603

CAP CER 3PF 250V C0G/NP0 0603

Supplier's Site
Capacitor Rf, 3Pf, 250V, 0603; Capacitance Kyocera Avx - 24X0006 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf, 3Pf, 250V, 0603; Capacitance Kyocera Avx
24X0006
Capacitor Rf, 3Pf, 250V, 0603; Capacitance Kyocera Avx 24X0006
CAPACITOR RF, 3PF, 250V, 0603; Capacitance:3pF; Voltage Rating:250V; Product Range:MLO Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

CAPACITOR RF, 3PF, 250V, 0603; Capacitance:3pF; Voltage Rating:250V; Product Range:MLO Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Capacitor Rf, 3Pf, 250V, 0603, Full Reel; Capacitance Kyocera Avx - 24X0007 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf, 3Pf, 250V, 0603, Full Reel; Capacitance Kyocera Avx
24X0007
Capacitor Rf, 3Pf, 250V, 0603, Full Reel; Capacitance Kyocera Avx 24X0007
CAPACITOR RF, 3PF, 250V, 0603, FULL REEL; Capacitance:3pF; Voltage Rating:250V; Product Range:MLO Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

CAPACITOR RF, 3PF, 250V, 0603, FULL REEL; Capacitance:3pF; Voltage Rating:250V; Product Range:MLO Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ML03V13R0BAT2A ML03V13R0BAT2A 24X0006
Product Name Hi-Q Multilayer Organic (MLO) Capacitors Capacitors - Ceramic Capacitors Capacitor Rf, 3Pf, 250V, 0603; Capacitance Kyocera Avx
Technology Multilayer Single-Layer
Capacitance Range 3.00E-6 microF 3.00E-6 microF 3.00E-6 microF
WVDC 250 volts 250 volts 250 volts
Lead Style Tape and Reel
Mounting Style Tape and Reel Surface Mount Technology; 0603 (1608 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details